Vishay Intertechnology, Inc. Through Hole Resistors CPR10R6800JE10

Description
680 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
680 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10R6800JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R6800JE10-ND
Through Hole Resistors CPR10R6800JE10-ND
680 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

680 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 680m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R6800JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R6800JE10
Res Wirewound 680m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R6800JE10
Res Wirewound 680m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 680m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10R6800JE10-ND CPR10R6800JE10
Product Name Through Hole Resistors Res Wirewound 680m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details