Vishay Intertechnology, Inc. Res Wirewound 560m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R5600KF10

Description
Res Wirewound 560m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 560m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R5600KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R5600KF10
Res Wirewound 560m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R5600KF10
Res Wirewound 560m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 560m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10R5600KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R5600KF10-ND
Through Hole Resistors CPR10R5600KF10-ND
560 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

560 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10R5600KF10 CPR10R5600KF10-ND
Product Name Res Wirewound 560m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details