Vishay Intertechnology, Inc. Res Wirewound 470m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R4700JE10

Description
Res Wirewound 470m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 470m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R4700JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R4700JE10
Res Wirewound 470m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R4700JE10
Res Wirewound 470m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 470m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10R4700JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R4700JE10-ND
Through Hole Resistors CPR10R4700JE10-ND
470 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

470 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10R4700JE10 CPR10R4700JE10-ND
Product Name Res Wirewound 470m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details