Vishay Intertechnology, Inc. Through Hole Resistors CPR10R3900KE10

Description
390 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
390 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10R3900KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R3900KE10-ND
Through Hole Resistors CPR10R3900KE10-ND
390 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

390 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 390m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R3900KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R3900KE10
Res Wirewound 390m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R3900KE10
Res Wirewound 390m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 390m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10R3900KE10-ND CPR10R3900KE10
Product Name Through Hole Resistors Res Wirewound 390m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details