Vishay Intertechnology, Inc. Res Wirewound 360m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R3600JE10

Description
Res Wirewound 360m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 360m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R3600JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R3600JE10
Res Wirewound 360m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R3600JE10
Res Wirewound 360m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 360m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10R3600JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R3600JE10-ND
Through Hole Resistors CPR10R3600JE10-ND
360 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

360 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10R3600JE10 CPR10R3600JE10-ND
Product Name Res Wirewound 360m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details