Vishay Intertechnology, Inc. Through Hole Resistors CPR10R2200KE10

Description
220 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
220 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10R2200KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R2200KE10-ND
Through Hole Resistors CPR10R2200KE10-ND
220 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

220 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 220m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R2200KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R2200KE10
Res Wirewound 220m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R2200KE10
Res Wirewound 220m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 220m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10R2200KE10-ND CPR10R2200KE10
Product Name Through Hole Resistors Res Wirewound 220m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers