Vishay Intertechnology, Inc. Res Wirewound 220m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R2200JE10

Description
Res Wirewound 220m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 220m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R2200JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R2200JE10
Res Wirewound 220m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R2200JE10
Res Wirewound 220m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 220m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10R2200JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R2200JE10-ND
Through Hole Resistors CPR10R2200JE10-ND
220 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

220 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10R2200JE10 CPR10R2200JE10-ND
Product Name Res Wirewound 220m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details