Vishay Intertechnology, Inc. Res Wirewound 180m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R1800KE10

Description
Res Wirewound 180m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 180m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R1800KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R1800KE10
Res Wirewound 180m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R1800KE10
Res Wirewound 180m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 180m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10R1800KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R1800KE10-ND
Through Hole Resistors CPR10R1800KE10-ND
180 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

180 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10R1800KE10 CPR10R1800KE10-ND
Product Name Res Wirewound 180m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3A910RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details