Vishay Intertechnology, Inc. Through Hole Resistors CPR10R1600KE10

Description
160 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
160 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10R1600KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R1600KE10-ND
Through Hole Resistors CPR10R1600KE10-ND
160 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

160 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 160m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R1600KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R1600KE10
Res Wirewound 160m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R1600KE10
Res Wirewound 160m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 160m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10R1600KE10-ND CPR10R1600KE10
Product Name Through Hole Resistors Res Wirewound 160m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details