Vishay Intertechnology, Inc. Through Hole Resistors CPR10R1500JF10

Description
150 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10R1500JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R1500JF10-ND
Through Hole Resistors CPR10R1500JF10-ND
150 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

150 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 150m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R1500JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R1500JF10
Res Wirewound 150m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R1500JF10
Res Wirewound 150m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 150m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10R1500JF10-ND CPR10R1500JF10
Product Name Through Hole Resistors Res Wirewound 150m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers