Vishay Intertechnology, Inc. Through Hole Resistors CPR10R1500JE10

Description
150 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10R1500JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R1500JE10-ND
Through Hole Resistors CPR10R1500JE10-ND
150 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

150 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 150m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R1500JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R1500JE10
Res Wirewound 150m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R1500JE10
Res Wirewound 150m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 150m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10R1500JE10-ND CPR10R1500JE10
Product Name Through Hole Resistors Res Wirewound 150m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details