Vishay Intertechnology, Inc. Through Hole Resistors CPR1091R00KE10

Description
91 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
91 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR1091R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1091R00KE10-ND
Through Hole Resistors CPR1091R00KE10-ND
91 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

91 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 91 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1091R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1091R00KE10
Res Wirewound 91 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1091R00KE10
Res Wirewound 91 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 91 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR1091R00KE10-ND CPR1091R00KE10
Product Name Through Hole Resistors Res Wirewound 91 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details