Vishay Intertechnology, Inc. Res Wirewound 910 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10910R0KE10

Description
Res Wirewound 910 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 910 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10910R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10910R0KE10
Res Wirewound 910 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10910R0KE10
Res Wirewound 910 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 910 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10910R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10910R0KE10-ND
Through Hole Resistors CPR10910R0KE10-ND
910 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

910 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10910R0KE10 CPR10910R0KE10-ND
Product Name Res Wirewound 910 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details