Vishay Intertechnology, Inc. Res Wirewound 8.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR108R200KE10

Description
Res Wirewound 8.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 8.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR108R200KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR108R200KE10
Res Wirewound 8.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR108R200KE10
Res Wirewound 8.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 8.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR108R200KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR108R200KE10-ND
Through Hole Resistors CPR108R200KE10-ND
8.2 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

8.2 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR108R200KE10 CPR108R200KE10-ND
Product Name Res Wirewound 8.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers