Vishay Intertechnology, Inc. Through Hole Resistors CPR10820R0KE10

Description
820 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
820 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10820R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10820R0KE10-ND
Through Hole Resistors CPR10820R0KE10-ND
820 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

820 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 820 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10820R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10820R0KE10
Res Wirewound 820 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10820R0KE10
Res Wirewound 820 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 820 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10820R0KE10-ND CPR10820R0KE10
Product Name Through Hole Resistors Res Wirewound 820 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1676814-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.21 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details