Vishay Intertechnology, Inc. Through Hole Resistors CPR106R800KF10

Description
6.8 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
6.8 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR106R800KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR106R800KF10-ND
Through Hole Resistors CPR106R800KF10-ND
6.8 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.8 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 6.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR106R800KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR106R800KF10
Res Wirewound 6.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR106R800KF10
Res Wirewound 6.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 6.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR106R800KF10-ND CPR106R800KF10
Product Name Through Hole Resistors Res Wirewound 6.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details