Vishay Intertechnology, Inc. Res Wirewound 6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR106R000KF10

Description
Res Wirewound 6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR106R000KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR106R000KF10
Res Wirewound 6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR106R000KF10
Res Wirewound 6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR106R000KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR106R000KF10-ND
Through Hole Resistors CPR106R000KF10-ND
6 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR106R000KF10 CPR106R000KF10-ND
Product Name Res Wirewound 6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details