Vishay Intertechnology, Inc. Res Wirewound 6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR106R000JF10

Description
Res Wirewound 6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR106R000JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR106R000JF10
Res Wirewound 6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR106R000JF10
Res Wirewound 6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR106R000JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR106R000JF10-ND
Through Hole Resistors CPR106R000JF10-ND
6 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR106R000JF10 CPR106R000JF10-ND
Product Name Res Wirewound 6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers