Vishay Intertechnology, Inc. Res Wirewound 68 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1068R00KE10

Description
Res Wirewound 68 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 68 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1068R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1068R00KE10
Res Wirewound 68 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1068R00KE10
Res Wirewound 68 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 68 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1068R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1068R00KE10-ND
Through Hole Resistors CPR1068R00KE10-ND
68 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

68 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1068R00KE10 CPR1068R00KE10-ND
Product Name Res Wirewound 68 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details