Vishay Intertechnology, Inc. Through Hole Resistors CPR10680R0KE10

Description
680 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
680 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10680R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10680R0KE10-ND
Through Hole Resistors CPR10680R0KE10-ND
680 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

680 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 680 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10680R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10680R0KE10
Res Wirewound 680 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10680R0KE10
Res Wirewound 680 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 680 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10680R0KE10-ND CPR10680R0KE10
Product Name Through Hole Resistors Res Wirewound 680 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details