Vishay Intertechnology, Inc. Res Wirewound 62 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1062R00JE10

Description
Res Wirewound 62 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 62 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 62 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1062R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1062R00JE10
Res Wirewound 62 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1062R00JE10
Res Wirewound 62 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 62 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1062R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1062R00JE10-ND
Through Hole Resistors CPR1062R00JE10-ND
62 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

62 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1062R00JE10 CPR1062R00JE10-ND
Product Name Res Wirewound 62 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details