Vishay Intertechnology, Inc. Res Wirewound 5.6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR105R600KF10

Description
Res Wirewound 5.6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 5.6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR105R600KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR105R600KF10
Res Wirewound 5.6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR105R600KF10
Res Wirewound 5.6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 5.6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR105R600KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR105R600KF10-ND
Through Hole Resistors CPR105R600KF10-ND
5.6 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.6 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR105R600KF10 CPR105R600KF10-ND
Product Name Res Wirewound 5.6 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers