Vishay Intertechnology, Inc. Through Hole Resistors CPR105R000KE10

Description
5 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
5 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR105R000KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR105R000KE10-ND
Through Hole Resistors CPR105R000KE10-ND
5 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 5 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR105R000KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR105R000KE10
Res Wirewound 5 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR105R000KE10
Res Wirewound 5 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 5 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR105R000KE10-ND CPR105R000KE10
Product Name Through Hole Resistors Res Wirewound 5 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details