Vishay Intertechnology, Inc. Res Wirewound 56 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1056R00KE10

Description
Res Wirewound 56 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 56 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1056R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1056R00KE10
Res Wirewound 56 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1056R00KE10
Res Wirewound 56 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 56 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1056R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1056R00KE10-ND
Through Hole Resistors CPR1056R00KE10-ND
56 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

56 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1056R00KE10 CPR1056R00KE10-ND
Product Name Res Wirewound 56 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers