Vishay Intertechnology, Inc. Through Hole Resistors CPR10510R0JE10

Description
510 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
510 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10510R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10510R0JE10-ND
Through Hole Resistors CPR10510R0JE10-ND
510 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

510 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 510 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10510R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10510R0JE10
Res Wirewound 510 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10510R0JE10
Res Wirewound 510 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 510 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10510R0JE10-ND CPR10510R0JE10
Product Name Through Hole Resistors Res Wirewound 510 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers