Vishay Intertechnology, Inc. Res Wirewound 4.7 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR104R700JF10

Description
Res Wirewound 4.7 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 4.7 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR104R700JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR104R700JF10
Res Wirewound 4.7 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR104R700JF10
Res Wirewound 4.7 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 4.7 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR104R700JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR104R700JF10-ND
Through Hole Resistors CPR104R700JF10-ND
4.7 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.7 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR104R700JF10 CPR104R700JF10-ND
Product Name Res Wirewound 4.7 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers