4.7 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Res Wirewound 4.7 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPR104R700JE10-ND | CPR104R700JE10 |
| Product Name | Through Hole Resistors | Res Wirewound 4.7 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial | ThroughHole |
| Resistance Range | 4.7 ohms |