Vishay Intertechnology, Inc. Through Hole Resistors CPR104R000JF10

Description
4 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
4 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR104R000JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR104R000JF10-ND
Through Hole Resistors CPR104R000JF10-ND
4 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR104R000JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR104R000JF10
Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR104R000JF10
Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR104R000JF10-ND CPR104R000JF10
Product Name Through Hole Resistors Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers