Vishay Intertechnology, Inc. Res Wirewound 47 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1047R00JF10

Description
Res Wirewound 47 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 47 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1047R00JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1047R00JF10
Res Wirewound 47 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1047R00JF10
Res Wirewound 47 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 47 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1047R00JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1047R00JF10-ND
Through Hole Resistors CPR1047R00JF10-ND
47 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

47 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1047R00JF10 CPR1047R00JF10-ND
Product Name Res Wirewound 47 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630012-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details