Vishay Intertechnology, Inc. Through Hole Resistors CPR10470R0JF10

Description
470 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
470 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10470R0JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10470R0JF10-ND
Through Hole Resistors CPR10470R0JF10-ND
470 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

470 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 470 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10470R0JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10470R0JF10
Res Wirewound 470 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10470R0JF10
Res Wirewound 470 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 470 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10470R0JF10-ND CPR10470R0JF10
Product Name Through Hole Resistors Res Wirewound 470 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details