Vishay Intertechnology, Inc. Through Hole Resistors CPR103R600JE10

Description
3.6 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
3.6 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR103R600JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR103R600JE10-ND
Through Hole Resistors CPR103R600JE10-ND
3.6 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.6 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3.6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR103R600JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR103R600JE10
Res Wirewound 3.6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR103R600JE10
Res Wirewound 3.6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR103R600JE10-ND CPR103R600JE10
Product Name Through Hole Resistors Res Wirewound 3.6 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details