Vishay Intertechnology, Inc. Res Wirewound 3.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR103R300JE10

Description
Res Wirewound 3.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 3.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR103R300JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR103R300JE10
Res Wirewound 3.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR103R300JE10
Res Wirewound 3.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR103R300JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR103R300JE10-ND
Through Hole Resistors CPR103R300JE10-ND
3.3 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.3 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR103R300JE10 CPR103R300JE10-ND
Product Name Res Wirewound 3.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details