Vishay Intertechnology, Inc. Res Wirewound 33 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1033R00JE10

Description
Res Wirewound 33 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 33 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1033R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1033R00JE10
Res Wirewound 33 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1033R00JE10
Res Wirewound 33 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 33 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1033R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1033R00JE10-ND
Through Hole Resistors CPR1033R00JE10-ND
33 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

33 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1033R00JE10 CPR1033R00JE10-ND
Product Name Res Wirewound 33 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details