Vishay Intertechnology, Inc. Res Wirewound 330 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10330R0JE10

Description
Res Wirewound 330 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 330 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10330R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10330R0JE10
Res Wirewound 330 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10330R0JE10
Res Wirewound 330 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 330 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10330R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10330R0JE10-ND
Through Hole Resistors CPR10330R0JE10-ND
330 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

330 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10330R0JE10 CPR10330R0JE10-ND
Product Name Res Wirewound 330 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers