Vishay Intertechnology, Inc. Res Wirewound 300 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10300R0KE10

Description
Res Wirewound 300 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 300 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10300R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10300R0KE10
Res Wirewound 300 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10300R0KE10
Res Wirewound 300 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 300 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10300R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10300R0KE10-ND
Through Hole Resistors CPR10300R0KE10-ND
300 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

300 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10300R0KE10 CPR10300R0KE10-ND
Product Name Res Wirewound 300 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers