Vishay Intertechnology, Inc. Through Hole Resistors CPR10300R0JE10

Description
300 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
300 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10300R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10300R0JE10-ND
Through Hole Resistors CPR10300R0JE10-ND
300 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

300 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 300 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10300R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10300R0JE10
Res Wirewound 300 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10300R0JE10
Res Wirewound 300 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 300 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10300R0JE10-ND CPR10300R0JE10
Product Name Through Hole Resistors Res Wirewound 300 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details