Vishay Intertechnology, Inc. Res Wirewound 2.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR102R700KE10

Description
Res Wirewound 2.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 2.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR102R700KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR102R700KE10
Res Wirewound 2.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR102R700KE10
Res Wirewound 2.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR102R700KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR102R700KE10-ND
Through Hole Resistors CPR102R700KE10-ND
2.7 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR102R700KE10 CPR102R700KE10-ND
Product Name Res Wirewound 2.7 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details