Vishay Intertechnology, Inc. Res Wirewound 2.2 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR102R200JF10

Description
Res Wirewound 2.2 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 2.2 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR102R200JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR102R200JF10
Res Wirewound 2.2 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR102R200JF10
Res Wirewound 2.2 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.2 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR102R200JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR102R200JF10-ND
Through Hole Resistors CPR102R200JF10-ND
2.2 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.2 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR102R200JF10 CPR102R200JF10-ND
Product Name Res Wirewound 2.2 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details