Vishay Intertechnology, Inc. Res Wirewound 27 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1027R00KF10

Description
Res Wirewound 27 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 27 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1027R00KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1027R00KF10
Res Wirewound 27 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1027R00KF10
Res Wirewound 27 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 27 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1027R00KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1027R00KF10-ND
Through Hole Resistors CPR1027R00KF10-ND
27 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

27 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1027R00KF10 CPR1027R00KF10-ND
Product Name Res Wirewound 27 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details