Vishay Intertechnology, Inc. Res Wirewound 270 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10270R0JE10

Description
Res Wirewound 270 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 270 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10270R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10270R0JE10
Res Wirewound 270 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10270R0JE10
Res Wirewound 270 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 270 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10270R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10270R0JE10-ND
Through Hole Resistors CPR10270R0JE10-ND
270 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

270 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10270R0JE10 CPR10270R0JE10-ND
Product Name Res Wirewound 270 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers