Vishay Intertechnology, Inc. Through Hole Resistors CPR10240R0KE10

Description
240 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
240 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10240R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10240R0KE10-ND
Through Hole Resistors CPR10240R0KE10-ND
240 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

240 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 240 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10240R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10240R0KE10
Res Wirewound 240 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10240R0KE10
Res Wirewound 240 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 240 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10240R0KE10-ND CPR10240R0KE10
Product Name Through Hole Resistors Res Wirewound 240 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers