Vishay Intertechnology, Inc. Res Wirewound 220 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10220R0JE10

Description
Res Wirewound 220 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 220 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10220R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10220R0JE10
Res Wirewound 220 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10220R0JE10
Res Wirewound 220 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 220 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10220R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10220R0JE10-ND
Through Hole Resistors CPR10220R0JE10-ND
220 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

220 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10220R0JE10 CPR10220R0JE10-ND
Product Name Res Wirewound 220 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers