Vishay Intertechnology, Inc. Through Hole Resistors CPR10200R0KE10

Description
200 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
200 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10200R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10200R0KE10-ND
Through Hole Resistors CPR10200R0KE10-ND
200 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

200 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 200 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10200R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10200R0KE10
Res Wirewound 200 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10200R0KE10
Res Wirewound 200 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 200 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10200R0KE10-ND CPR10200R0KE10
Product Name Through Hole Resistors Res Wirewound 200 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - A129316-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers