Vishay Intertechnology, Inc. Res Wirewound 1.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101R800KF10

Description
Res Wirewound 1.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR101R800KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR101R800KF10
Res Wirewound 1.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101R800KF10
Res Wirewound 1.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR101R800KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR101R800KF10-ND
Through Hole Resistors CPR101R800KF10-ND
1.8 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.8 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR101R800KF10 CPR101R800KF10-ND
Product Name Res Wirewound 1.8 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details