Vishay Intertechnology, Inc. Through Hole Resistors CPR101R500KE10

Description
1.5 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR101R500KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR101R500KE10-ND
Through Hole Resistors CPR101R500KE10-ND
1.5 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.5 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR101R500KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR101R500KE10
Res Wirewound 1.5 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101R500KE10
Res Wirewound 1.5 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.5 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR101R500KE10-ND CPR101R500KE10
Product Name Through Hole Resistors Res Wirewound 1.5 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers