Vishay Intertechnology, Inc. Res Wirewound 1.3 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101R300KE10

Description
Res Wirewound 1.3 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.3 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.3 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR101R300KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR101R300KE10
Res Wirewound 1.3 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101R300KE10
Res Wirewound 1.3 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.3 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR101R300KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR101R300KE10-ND
Through Hole Resistors CPR101R300KE10-ND
1.3 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.3 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR101R300KE10 CPR101R300KE10-ND
Product Name Res Wirewound 1.3 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 4-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details