Vishay Intertechnology, Inc. Res Wirewound 1.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101R300JE10

Description
Res Wirewound 1.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR101R300JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR101R300JE10
Res Wirewound 1.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101R300JE10
Res Wirewound 1.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR101R300JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR101R300JE10-ND
Through Hole Resistors CPR101R300JE10-ND
1.3 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.3 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR101R300JE10 CPR101R300JE10-ND
Product Name Res Wirewound 1.3 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details