Vishay Intertechnology, Inc. Res Wirewound 1.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101R200KF10

Description
Res Wirewound 1.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR101R200KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR101R200KF10
Res Wirewound 1.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101R200KF10
Res Wirewound 1.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR101R200KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR101R200KF10-ND
Through Hole Resistors CPR101R200KF10-ND
1.2 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.2 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR101R200KF10 CPR101R200KF10-ND
Product Name Res Wirewound 1.2 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 6661585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers