Vishay Intertechnology, Inc. Through Hole Resistors CPR101R100KE10

Description
1.1 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.1 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR101R100KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR101R100KE10-ND
Through Hole Resistors CPR101R100KE10-ND
1.1 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.1 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.1 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR101R100KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR101R100KE10
Res Wirewound 1.1 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101R100KE10
Res Wirewound 1.1 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.1 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR101R100KE10-ND CPR101R100KE10
Product Name Through Hole Resistors Res Wirewound 1.1 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details