Vishay Intertechnology, Inc. Through Hole Resistors CPR101R000JE10

Description
1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR101R000JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR101R000JE10-ND
Through Hole Resistors CPR101R000JE10-ND
1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR101R000JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR101R000JE10
Res Wirewound 1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101R000JE10
Res Wirewound 1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR101R000JE10-ND CPR101R000JE10
Product Name Through Hole Resistors Res Wirewound 1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers